Vishay Intertechnology, Inc. RES 0.549 OHM 7W 1% WW AXIAL RWR84SR549FRS73

Description
RES 0.549ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.549ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.549 OHM 7W 1% WW AXIAL - RWR84SR549FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.549 OHM 7W 1% WW AXIAL
RWR84SR549FRS73
RES 0.549 OHM 7W 1% WW AXIAL RWR84SR549FRS73
RES 0.549ohm 7W 1% WW AXIAL

RES 0.549ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR549FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR549FRS73
Wirewound Resistors 3110-RWR84SR549FRS73
EGS-10-80 .549 1% RWR84SR549FR S73

EGS-10-80 .549 1% RWR84SR549FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR549FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR549FRS73-ND
Through Hole Resistors RWR84SR549FRS73-ND
549 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR549FRS73 3110-RWR84SR549FRS73 RWR84SR549FRS73-ND
Product Name RES 0.549 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5490 ohms 0.5490 ohms 0.5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers