Vishay Intertechnology, Inc. RES 0.549 OHM 7W 1% WW AXIAL RWR84SR549FRB12

Description
RES 0.549ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.549ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.549 OHM 7W 1% WW AXIAL - RWR84SR549FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.549 OHM 7W 1% WW AXIAL
RWR84SR549FRB12
RES 0.549 OHM 7W 1% WW AXIAL RWR84SR549FRB12
RES 0.549ohm 7W 1% WW AXIAL

RES 0.549ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR549FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR549FRB12-ND
Through Hole Resistors RWR84SR549FRB12-ND
549 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR549FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR549FRB12
Wirewound Resistors 3110-RWR84SR549FRB12
EGS-10-80 .549 1% RWR84SR549FR B12

EGS-10-80 .549 1% RWR84SR549FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR549FRB12 RWR84SR549FRB12-ND 3110-RWR84SR549FRB12
Product Name RES 0.549 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5490 ohms 0.5490 ohms 0.5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details