Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR604FRRSL

Description
604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR604FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR604FRRSL-ND
Through Hole Resistors RWR84SR604FRRSL-ND
604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR604FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR604FRRSL
Wirewound Resistors 3110-RWR84SR604FRRSL
EGS-10-80 .604 1% RWR84SR604FR RSL

EGS-10-80 .604 1% RWR84SR604FR RSL

Supplier's Site Datasheet
RES 0.604 OHM 7W 1% WW AXIAL - RWR84SR604FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 7W 1% WW AXIAL
RWR84SR604FRRSL
RES 0.604 OHM 7W 1% WW AXIAL RWR84SR604FRRSL
RES 0.604ohm 7W 1% WW AXIAL

RES 0.604ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR604FRRSL-ND 3110-RWR84SR604FRRSL RWR84SR604FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.604 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6040 ohms 0.6040 ohms 0.6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details