Vishay Intertechnology, Inc. RES 0.442 OHM 1W 1% WW AXIAL RWR81SR442FRRSL

Description
RES 0.442ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.442ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.442 OHM 1W 1% WW AXIAL - RWR81SR442FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.442 OHM 1W 1% WW AXIAL
RWR81SR442FRRSL
RES 0.442 OHM 1W 1% WW AXIAL RWR81SR442FRRSL
RES 0.442ohm 1W 1% WW AXIAL

RES 0.442ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR442FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR442FRRSL
Wirewound Resistors 3110-RWR81SR442FRRSL
EGS-1-80 .442 1% RWR81SR442FR RSL

EGS-1-80 .442 1% RWR81SR442FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR442FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR442FRRSL-ND
Through Hole Resistors RWR81SR442FRRSL-ND
442 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR442FRRSL 3110-RWR81SR442FRRSL RWR81SR442FRRSL-ND
Product Name RES 0.442 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4420 ohms 0.4420 ohms 0.4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details