Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR432FSBSL

Description
432 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
432 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR432FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR432FSBSL-ND
Through Hole Resistors RWR81SR432FSBSL-ND
432 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.432 OHM 1W 1% WW AXIAL - RWR81SR432FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 1W 1% WW AXIAL
RWR81SR432FSBSL
RES 0.432 OHM 1W 1% WW AXIAL RWR81SR432FSBSL
RES 0.432ohm 1W 1% WW AXIAL

RES 0.432ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR432FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR432FSBSL
Wirewound Resistors 3110-RWR81SR432FSBSL
EGS-1-80 .432 1% RWR81SR432FS BSL

EGS-1-80 .432 1% RWR81SR432FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR432FSBSL-ND RWR81SR432FSBSL 3110-RWR81SR432FSBSL
Product Name Through Hole Resistors RES 0.432 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4320 ohms 0.4320 ohms 0.4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1630186-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers