DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 50 70 80 90 100 110 120 122 123 124 125 126 127 128 129 130 131 132 133 134 140 150 160 170 180
Product Name Notes
4.64 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.7 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.75 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.93 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.99 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.99 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.99 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.05 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.11 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.11 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.36 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.49 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
50 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
50 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
50.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
50.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
500 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
500 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
505 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
509 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
51 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
51.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
51.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
51.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
517 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
52.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
523 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
53.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
530 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
536 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
536 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
542 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
549 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
549 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
55.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
550 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
556 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
560 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
560 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
562 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
562 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
569 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
57.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
57.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
576 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
576 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
583 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
590 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
590 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
590 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
597 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>