Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR422FSBSL

Description
EGS-1-80 .422 1% RWR81SR422FS BSL
Request a Quote Datasheet
Description
EGS-1-80 .422 1% RWR81SR422FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR422FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR422FSBSL
Wirewound Resistors 3110-RWR81SR422FSBSL
EGS-1-80 .422 1% RWR81SR422FS BSL

EGS-1-80 .422 1% RWR81SR422FS BSL

Supplier's Site Datasheet
RES 0.422 OHM 1W 1% WW AXIAL - RWR81SR422FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 1W 1% WW AXIAL
RWR81SR422FSBSL
RES 0.422 OHM 1W 1% WW AXIAL RWR81SR422FSBSL
RES 0.422ohm 1W 1% WW AXIAL

RES 0.422ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR422FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR422FSBSL-ND
Through Hole Resistors RWR81SR422FSBSL-ND
422 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR422FSBSL RWR81SR422FSBSL RWR81SR422FSBSL-ND
Product Name Wirewound Resistors RES 0.422 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers