Vishay Intertechnology, Inc. RES 0.442 OHM 1W 1% WW AXIAL RWR81SR442FSRSL

Description
RES 0.442ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.442ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.442 OHM 1W 1% WW AXIAL - RWR81SR442FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.442 OHM 1W 1% WW AXIAL
RWR81SR442FSRSL
RES 0.442 OHM 1W 1% WW AXIAL RWR81SR442FSRSL
RES 0.442ohm 1W 1% WW AXIAL

RES 0.442ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR442FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR442FSRSL-ND
Through Hole Resistors RWR81SR442FSRSL-ND
442 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR442FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR442FSRSL
Wirewound Resistors 3110-RWR81SR442FSRSL
EGS-1-80 .442 1% RWR81SR442FS RSL

EGS-1-80 .442 1% RWR81SR442FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR442FSRSL RWR81SR442FSRSL-ND 3110-RWR81SR442FSRSL
Product Name RES 0.442 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4420 ohms 0.4420 ohms 0.4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details