DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 50 60 70 80 90 100 110 120 121 122 123 124 125 126 127 128 129 130 131 132 140 150 160 170 180
Product Name Notes
3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.01 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.01 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.16 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.16 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.28 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.32 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.32 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.36 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.61 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.61 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.65 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.74 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.83 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.83 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.83 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.92 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.97 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
36.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
36.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
36.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
37.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
370 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
379 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
38.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
38.3 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
38.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
380 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
383 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
388 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
390 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
397 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
400 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
407 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
41.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
417 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>