DigiKey Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 40 50 60 70 80 100 150 200 203
Product Name Notes
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA RG-178 5.906"" (150.00mm)"
"Cable Assembly Coaxial U.FL (UMCC) to SMA RG-178 5.906"" (150.00mm)"
"COAX CBL 2.4MM TO 2.4MM 24"""
"COAX CBL 2.4MM TO 2.4MM 35.9"""
"COAX CBL MHF TI TO MHF TI 39.37"""
"COAX CBL MHFI LK-MHFI LK 19.69"""
"COAX CBL MHFI LK-MHFI LK 3.937"""
"COAX CBL MHFI LK-MHFI LK 7.874"""
CABLE COAX PLEN RG-8 10AWG 1000'
CABLE COAX PLEN RG-8 10AWG 500'
CABLE COAX RG-188A 25AWG 1000'
CABLE COAXIAL 20AWG FOOT
CABLE COAXIAL 25AWG 250'
CABLE COAXIAL RG-11 18AWG 1000'
CABLE COAXIAL RG-174 26AWG FEET
CABLE COAXIAL RG-188 26AWG 100'
CABLE COAXIAL RG-188 26AWG 1000'
CABLE COAXIAL RG-213 13AWG 1000'
CABLE COAXIAL RG-316 26AWG 500'
CABLE COAXIAL RG-58 20AWG 1000'
CABLE COAXIAL RG-58 22AWG 1000'
CABLE COAXIAL RG-59 22AWG 100'
CABLE COAXIAL RG-59 22AWG 1000'
CABLE COAXIAL RG-59 22AWG 1500'
CABLE COAXIAL RG-59 22AWG 500'
CABLE COAXIAL RG-6 18AWG FOOT
Cable
COAX CBL I-PEX MHF4L TO MHF4L
COAX CBL I-PEX MHF5 TO MHF5
Coaxial - Plenum Cable 12 AWG 1000.0' (304.80m) 50 Ohms
Coaxial - Plenum Cable 12 AWG 1640.0' (500.00m) 50 Ohms
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Coaxial - Riser Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Coaxial Cable 10 AWG RG-217 100.0' (30.48m) 50 Ohms
Coaxial Cable 10 AWG RG-217 1000.0' (304.80m) 50 Ohms
Coaxial Cable 10 AWG RG-217 500.0' (152.40m) 50 Ohms
Coaxial Cable 13 AWG (1.83mm²) RG-214 100.0' (30.48m) 50 Ohms
Coaxial Cable 13 AWG (1.83mm²) RG-214 1000.0' (304.80m) 50 Ohms
Coaxial Cable 13 AWG (1.83mm²) RG-214 500.0' (152.40m) 50 Ohms
Coaxial Cable 13 AWG (2.88mm²) RG-8 100.0' (30.48m) 52 Ohms
Coaxial Cable 13 AWG (2.88mm²) RG-8 1000.0' (304.80m) 52 Ohms
Coaxial Cable 13 AWG (2.88mm²) RG-8 500.0' (152.40m) 52 Ohms
Coaxial Cable 13 AWG RG-213 100.0' (30.48m) 50 Ohms
Coaxial Cable 13 AWG RG-213 1000.0' (304.80m) 50 Ohms
Coaxial Cable 13 AWG RG-213 500.0' (152.40m) 50 Ohms
Coaxial Cable 18 AWG (2) RG-6, Dual 1000.0' (304.80m) 75 Ohms
Coaxial Cable 18 AWG RG-11A 100.0' (30.48m) 75 Ohms
Coaxial Cable 18 AWG RG-11A 1000.0' (304.80m) 75 Ohms
Coaxial Cable 18 AWG RG-11A 500.0' (152.40m) 75 Ohms
Coaxial Cable 18 AWG RG-6 100.0' (30.48m) 75 Ohms
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Coaxial Cable 18 AWG RG-6 200.0' (60.96m) 75 Ohms
Coaxial Cable 18 AWG RG-6 50.0' (15.24m) 75 Ohms
Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms
Coaxial Cable 19 AWG (0.65mm²) RG-223 100.0' (30.48m) 50 Ohms
Coaxial Cable 19 AWG (0.65mm²) RG-223 1000.0' (304.80m) 50 Ohms
Coaxial Cable 19 AWG (0.65mm²) RG-223 500.0' (152.40m) 50 Ohms
Coaxial Cable 20 AWG (0.48mm²) RG-58C 100.0' (30.48m) 50 Ohms
Coaxial Cable 20 AWG (0.48mm²) RG-58C 1000.0' (304.80m) 50 Ohms
Coaxial Cable 20 AWG (0.48mm²) RG-58C 500.0' (152.40m) 50 Ohms
Coaxial Cable 20 AWG 100.0' (30.48m) 50 Ohms
Coaxial Cable 20 AWG 1000.0' (304.80m) 50 Ohms
Coaxial Cable 20 AWG 1000.0' (304.80m) 75 Ohms
Coaxial Cable 20 AWG 50.0' (15.24m) 50 Ohms
Coaxial Cable 20 AWG 500.0' (152.40m) 50 Ohms
Coaxial Cable 20 AWG RG-55B 100.0' (30.48m) 53.5 Ohms
Coaxial Cable 20 AWG RG-55B 1000.0' (304.80m) 53.5 Ohms
Coaxial Cable 20 AWG RG-55B 500.0' (152.40m) 53.5 Ohms
Coaxial Cable 20 AWG RG-58 100.0' (30.48m) 50 Ohms
Coaxial Cable 20 AWG RG-58 100.0' (30.48m) 51.5 Ohms
Coaxial Cable 20 AWG RG-58 100.0' (30.48m) 53 Ohms
Coaxial Cable 20 AWG RG-58 1000.0' (304.80m) 50 Ohms
Coaxial Cable 20 AWG RG-58 1000.0' (304.80m) 51.5 Ohms
Coaxial Cable 20 AWG RG-58 1000.0' (304.80m) 53 Ohms
Coaxial Cable 20 AWG RG-58 328.1' (100.00m) 51.5 Ohms
Coaxial Cable 20 AWG RG-58 50.0' (15.24m) 50 Ohms
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 50 Ohms
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 51.5 Ohms
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 53 Ohms
Coaxial Cable 20 AWG RG-58A 100.0' (30.48m) 50 Ohms
Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 50 Ohms
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Coaxial Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms
Coaxial Cable 21 AWG (0.41mm²) RG-58A 100.0' (30.48m) 50 Ohms
Coaxial Cable 21 AWG (0.41mm²) RG-58A 1000.0' (304.80m) 50 Ohms
Coaxial Cable 21 AWG (0.41mm²) RG-58A 328.1' (100.00m) 50 Ohms
Coaxial Cable 21 AWG (0.41mm²) RG-58A 500.0' (152.40m) 50 Ohms
Coaxial Cable 22 AWG (0.32mm²) RG-59 100.0' (30.48m) 75 Ohms
Coaxial Cable 22 AWG (0.32mm²) RG-59 1000.0' (304.80m) 75 Ohms
Coaxial Cable 22 AWG (0.32mm²) RG-59 328.1' (100.00m) 75 Ohms
Coaxial Cable 22 AWG (0.32mm²) RG-59 50.0' (15.24m) 75 Ohms
Coaxial Cable 22 AWG (0.32mm²) RG-59 500.0' (152.40m) 75 Ohms
Coaxial Cable 22 AWG (0.32mm²) RG-62A 100.0' (30.48m) 93 Ohms
Coaxial Cable 22 AWG (0.32mm²) RG-62A 1000.0' (304.80m) 93 Ohms
Coaxial Cable 22 AWG (0.32mm²) RG-62A 2000.0' (609.60m) 93 Ohms
Coaxial Cable 22 AWG (0.32mm²) RG-62A 500.0' (152.40m) 93 Ohms
Coaxial Cable 22 AWG RG-58 100.0' (30.48m) 50 Ohms
Coaxial Cable 22 AWG RG-58 500.0' (152.40m) 50 Ohms
Coaxial Cable 22 AWG RG-59 100.0' (30.48m) 73 Ohms
Coaxial Cable 22 AWG RG-59 1000.0' (304.80m) 73 Ohms
Coaxial Cable 22 AWG RG-59 500.0' (152.40m) 73 Ohms
Coaxial Cable 22 AWG RG-59 500.0' (152.40m) 75 Ohms
Coaxial Cable 22 AWG RG-62 1000.0' (304.80m) 93 Ohms
Coaxial Cable 22 AWG RG-62 500.0' (152.40m) 93 Ohms
Coaxial Cable 22 AWG RG-62 5000.0' (1524.00m) 93 Ohms
Coaxial Cable 22 AWG RG-62A 100.0' (30.48m) 93 Ohms
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms
Coaxial Cable 22 AWG RG-62A 2000.0' (609.60m) 93 Ohms
Coaxial Cable 22 AWG RG-62A 500.0' (152.40m) 93 Ohms
Coaxial Cable 22 AWG RG-62A 5000.0' (1524.00m) 93 Ohms
Coaxial Cable 23 AWG RG-59B 100.0' (30.48m) 75 Ohms
Coaxial Cable 23 AWG RG-59B 1000.0' (304.80m) 75 Ohms
Coaxial Cable 23 AWG RG-59B 500.0' (152.40m) 75 Ohms
Coaxial Cable 24 AWG RG-62 1000.0' (304.80m) 93 Ohms
Coaxial Cable 24 AWG RG-62 500.0' (152.40m) 93 Ohms
Coaxial Cable 25 AWG RG-188A 100.0' (30.48m) 50 Ohms
Coaxial Cable 25 AWG RG-188A 1000.0' (304.80m) 50 Ohms
Coaxial Cable 25 AWG RG-188A 500.0' (152.40m) 50 Ohms
Coaxial Cable 26 AWG (0.14mm²) RG-174 100.0' (30.48m) 50 Ohms
Coaxial Cable 26 AWG (0.14mm²) RG-174 1000.0' (304.80m) 50 Ohms
Coaxial Cable 26 AWG (0.14mm²) RG-174 500.0' (152.40m) 50 Ohms
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Coaxial Cable 26 AWG 1000.0' (304.80m) 50 Ohms
Coaxial Cable 26 AWG RG-174 1000.0' (304.80m) 50 Ohms
Coaxial Cable 26 AWG RG-174 500.0' (152.40m) 50 Ohms
Coaxial Cable 26 AWG RG-188A 500.0' (152.40m) 50 Ohms
Coaxial Cable 30 AWG (0.06mm²) RG-178B 100.0' (30.48m) 50 Ohms
Coaxial Cable 30 AWG (0.06mm²) RG-178B 1000.0' (304.80m) 50 Ohms
Coaxial Cable 30 AWG (0.06mm²) RG-178B 500.0' (152.40m) 50 Ohms
Coaxial Cable 30 AWG (0.06mm²) RG-179B 100.0' (30.48m) 75 Ohms
Coaxial Cable 30 AWG (0.06mm²) RG-179B 1000.0' (304.80m) 75 Ohms
Coaxial Cable 30 AWG (0.06mm²) RG-179B 500.0' (152.40m) 75 Ohms
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms
Coaxial Cable 30 AWG 100.0' (30.48m) 75 Ohms
Coaxial Cable 30 AWG 1000.0' (304.80m) 50 Ohms
Coaxial Cable 30 AWG 500.0' (152.40m) 50 Ohms
Coaxial Cable 30 AWG 500.0' (152.40m) 75 Ohms
Coaxial Cable 30 AWG RG-196A 100.0' (30.48m) 50 Ohms
Coaxial Cable 30 AWG RG-196A 1000.0' (304.80m) 50 Ohms
Coaxial Cable 30 AWG RG-196A 500.0' (152.40m) 50 Ohms
Conductor Cable
MCX RIGHT ANGLE PCB JACK SURFACE
MCX RIGHT ANGLE PCB PLUG THROUG
MCX STRAIGHT PCB JACK SURFACE MO
MCX STRAIGHT PCB PLUG SURFACE M
MCX STRAIGHT PCB PLUG THROUGH HO
MHF 1, 4, 4L, 5 (4.5MM) HIGH CYC
MHF 4-4 CABLE 0.81 100MM TYPE 1
MHF 4-4 CABLE 0.81 100MM TYPE 2
MHF 4-4 CABLE 0.81 200MM TYPE 1
MHF 4-4 CABLE 0.81 200MM TYPE 2
MHF 4-4 CABLE 0.81 500MM TYPE 1
MHF 4-4 OD 0.81 300MM
MHF 4-4 OD 0.81 400MM
MHF 4-4 OD 0.81 500MM R180
MHF 4-4 OD0.81MM 300MM R180
MHF 4-4 OD0.81MM 400MM R180
MHF 4L LK OD 1.37 500MM R180
MHF 4L LK OD1.37MM 300MM R180
MHF 4L LK OD1.37MM 400MM R180
MHF 4L LK-4L LK CABLE 1.37 100MM
MHF 4L LK-4L LK CABLE 1.37 200MM
MHF 4L-4L CABLE 0.64 100MM TYPE
MHF 4L-4L CABLE 0.64 200MM TYPE
MHF 4L-4L CABLE 0.81 100MM TYPE
MHF 4L-4L CABLE 0.81 200MM TYPE
MHF 4L-4L CABLE 0.81 500MM TYPE
MHF 4L-4L CABLE 0.95 100MM TYPE
MHF 4L-4L CABLE 0.95 200MM TYPE
MHF 4L-4L CABLE 0.95 500MM TYPE
MHF 4L-4L CABLE 1.13 100MM TYPE
MHF 4L-4L CABLE 1.37 100MM TYPE
MHF 4L-4L CABLE 1.37 200MM TYPE
MHF 4L-4L OD 0.81 300MM
MHF 4L-4L OD 0.81 500MM R180
MHF 4L-4L OD 0.95 300MM
MHF 4L-4L OD 0.95 400MM
MHF 4L-4L OD 0.95 500MM R180
MHF 4L-4L OD 1.13 300MM
MHF 4L-4L OD 1.13 500MM R180
MHF 4L-4L OD 1.37 300MM
MHF 4L-4L OD 1.37 400MM
MHF 4L-4L OD 1.37 500MM R180
MHF 4L-4L OD0.64MM 50MM R180
MHF 4L-4L OD0.81MM 300MM R180
MHF 4L-4L OD0.81MM 400MM R180
MHF 4L-4L OD0.81MM 50MM R180
MHF 4L-4L OD0.95MM 300MM R180
MHF 4L-4L OD0.95MM 400MM R180
MHF 4L-4L OD1.13MM 300MM R180
MHF 4L-4L OD1.13MM 400MM R180
MHF 4L-4L OD1.13MM 50MM R180
MHF 4L-4L OD1.37MM 300MM R180
MHF 4L-4L OD1.37MM 400MM R180
MHF 4L-4L OD1.37MM 50MM R180
MHF 5-5 CABLE 0.48 200MM TYPE 2
MHF 5-5 CABLE 0.64 100MM TYPE 2
MHF 5-5 CABLE 0.64 200MM TYPE 2
MHF 5-5 CABLE 0.81 100MM TYPE 1
MHF 5-5 CABLE 0.81 100MM TYPE 2
MHF 5-5 CABLE 0.81 200MM TYPE 1
MHF 5-5 CABLE 0.81 500MM TYPE 1
MHF 5-5 OD 0.81 300MM
MHF 5-5 OD 0.81 500MM R180
MHF 5-5 OD048MM 50MM R180
MHF 5-5 OD064MM 50MM R180
MHF 5-5 OD081MM 300MM R180
MHF 5-5 OD081MM 400MM R180
MHF 5L-5L CABLE 0.81 100MM 180 D
MHF 5L-5L CABLE 0.81 100MM TYPE
MHF 5L-5L CABLE 0.81 200MM 180 D
MHF 5L-5L CABLE 0.81 200MM TYPE
MHF 5L-5L CABLE 0.81 500MM TYPE
MHF 5L-5L CABLE 1.13 200MM TYPE
MHF 5L-5L OD 0.81 300MM
MHF 5L-5L OD 0.81 400MM
MHF 5L-5L OD 0.81 500MM R180
MHF 5L-5L OD 1.13 300MM
MHF 5L-5L OD 1.13 500MM R180
MHF 5L-5L OD0.81MM 300MM R180
MHF 5L-5L OD0.81MM 400MM R180
MHF 5L-5L OD1.13MM 300MM R180
MHF 5L-5L OD1.13MM 400MM R180
MHF 5L-5L OD1.13MM 50MM R180
MHF 7S 4.5MM HIGH CYCLE TEST PRO
MHF 7S HIGH CYCLE TEST PROBE FOR
MHF 7S OD 1.13 500MM R180
MHF 7S-7S CABLE 1.13 200MM TYPE
MHF 7S-7S OD 1.13 400MM
MHF 7S-7S OD1.13MM 150MM R180
MHF 7S-7S OD1.13MM 300MM R180
MHF 7S-7S OD1.13MM 400MM R180
MHF 7S-7S OD1.13MM 50MM R180
MHF I LK -I LK CABLE 0.81 100MM
MHF I LK OD 0.81 500MM R180
MHF I LK OD 1.13 500MM R180
MHF I LK OD 1.32 500MM R180
MHF I LK OD 1.37 500MM R180
MHF I LK OD 1.80 500MM R180
MHF I LK OD0.81MM 300MM R180
MHF I LK OD0.81MM 400MM R180
MHF I LK OD1.13MM 300MM R180
MHF I LK OD1.13MM 400MM R180
MHF I LK OD1.32MM 300MM R180
MHF I LK OD1.32MM 400MM R180
MHF I LK OD1.37MM 300MM R180
MHF I LK OD1.37MM 400MM R180
MHF I LK OD1.80MM 300MM R180
MHF I LK OD1.80MM 400MM R180
MHF I LK-I LK CABLE 0.81 200MM T
MHF I LK-I LK CABLE 1.13 100MM T
MHF I LK-I LK CABLE 1.13 200MM T
MHF I LK-I LK CABLE 1.32 100MM T
MHF I LK-I LK CABLE 1.32 200MM T
MHF I LK-I LK CABLE 1.37 200MM T
MHF I LK-I LK CABLE 1.80 100MM T
MHF I LK-I LK CABLE 1.80 200MM T
MHF I LK-I LK OD 0.81 300MM
MHF I LK-I LK OD 0.81 400MM
MHF I LK-I LK OD 1.32 300MM
MHF I LK-I LK OD 1.37 300MM
MHF I LK-I LK OD 1.37 400MM
MHF I LK-I LK OD1.13 300MM
MHF I LK-I LK OD1.13 400MM
MHF I LK-SMA JACK HARNESS 1.13 1
MHF I LK-SMA JACK HARNESS 1.13 2
MHF I LK-SMA JACK HARNESS 1.37 1
MHF I LK-SMA JACK HARNESS 1.37 2
MHF I-I CABLE 0.81 100MM TYPE 1
MHF I-I CABLE 0.81 100MM TYPE 2
MHF I-I CABLE 0.81 200MM TYPE 1
MHF I-I CABLE 0.81 200MM TYPE 2
MHF I-I CABLE 0.81 500MM TYPE 1
MHF I-I CABLE 1.13 100MM TYPE 2
MHF I-I CABLE 1.13 200MM TYPE 2
MHF I-I CABLE 1.32 100MM TYPE 1
MHF I-I CABLE 1.32 100MM TYPE 2
MHF I-I CABLE 1.32 200MM TYPE 1
MHF I-I CABLE 1.32 200MM TYPE 2
MHF I-I CABLE 1.32 500MM TYPE 1
MHF I-I CABLE 1.37 100MM TYPE 2
MHF I-I CABLE 1.37 200MM TYPE 2
MHF I-I CABLE 1.80 100MM TYPE 2
MHF I-I CABLE 1.80 100MM180 DEGR
MHF I-I CABLE 1.80 200MM 180 DEG
MHF I-I CABLE 1.80 200MM TYPE 2
MHF I-I CABLE 1.80 500MM TYPE 1
MHF I-I OD 0.81 300MM
MHF I-I OD 0.81 500MM R180
MHF I-I OD 1.13 400MM
MHF I-I OD 1.13 500MM R180
MHF I-I OD 1.32 300MM
MHF I-I OD 1.32 400MM
MHF I-I OD 1.32 500MM R180
MHF I-I OD 1.37 300MM
MHF I-I OD 1.37 400MM
MHF I-I OD 1.37 500MM R180
MHF I-I OD 1.80 300MM
MHF I-I OD 1.80 400MM
MHF I-I OD 1.80 500MM R180
MHF I-I OD0.81MM 300MM R180
MHF I-I OD0.81MM 400MM R180
MHF I-I OD1.13MM 300MM R180
MHF I-I OD1.13MM 400MM R180
MHF I-I OD1.13MM 50MM R180
MHF I-I OD1.32MM 300MM R180
MHF I-I OD1.32MM 400MM R180
MHF I-I OD1.37MM 300MM R180
MHF I-I OD1.37MM 400MM R180
MHF I-I OD1.37MM 50MM R180
MHF I-I OD1.80MM 300MM R180
MHF I-I OD1.80MM 400MM R180
MHF I-SMA JACK HARNESS 1.13 100M
MHF I-SMA JACK HARNESS 1.13 150M
MHF I-SMA JACK HARNESS 1.13 200M
MHF I-SMA JACK HARNESS 1.37 100M
MHF I-SMA JACK HARNESS 1.37 150M
MHF I-SMA JACK HARNESS 1.37 200M
MHF SERIES SMA ADAPTER FOR RECEP
MHF-SW23 SMA ADAPTER CABLE L=300
MHF-SW23 SMA ADAPTER CABLE L=400
MHF-SW23-SMA JACK OD1.13MM 100MM
MHF-SW23-SMA JACK OD1.13MM 150MM
MHF-SW23-SMA JACK OD1.13MM 200MM
MHF-TI-TI OD 2.8 500MM R180
MHF-TI-TI OD 3.0 500MM R180
MHF-TI-TI OD2.8MM 1000MM R180
MHF-TI-TI OD3.0MM 1000MM R180
Thinnet - Plenum Cable 20 AWG RG-58 1000.0' (304.80m) 50 Ohms
Thinnet - Plenum Cable 20 AWG RG-58 2500.0' (762.00m) 50 Ohms
Thinnet - Plenum Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms
Triaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms
Twinaxial - Plenum Cable 20 AWG 100.0' (30.48m) 100 Ohms
Twinaxial - Plenum Cable 20 AWG 1000.0' (304.80m) 100 Ohms
Twinaxial - Plenum Cable 20 AWG 1000.0' (304.80m) 120 Ohms
Twinaxial - Plenum Cable 20 AWG 500.0' (152.40m) 100 Ohms
Twinaxial - Plenum Cable 20 AWG 500.0' (152.40m) 120 Ohms
Twinaxial - Plenum Cable 22 AWG 1000.0' (304.80m) 150 Ohms
Twinaxial - Plenum Cable 22 AWG 500.0' (152.40m) 150 Ohms
Twinaxial - Plenum Cable 22 AWG 5000.0' (1524.00m) 150 Ohms
Twinaxial Cable 18 AWG (2) RG-22B 1000.0' (304.80m) 95 Ohms
Twinaxial Cable 18 AWG (2) RG-22B 500.0' (152.40m) 95 Ohms
Twinaxial Cable 20 AWG (2) 100.0' (30.48m) 100 Ohms
Twinaxial Cable 20 AWG (2) 1000.0' (304.80m) 100 Ohms
Twinaxial Cable 20 AWG (2) 1640.0' (500.00m) 100 Ohms
Twinaxial Cable 20 AWG (2) 500.0' (152.40m) 100 Ohms
Twinaxial Cable 20 AWG (2) 5000.0' (1524.00m) 100 Ohms
Twinaxial Cable 20 AWG 100.0' (30.48m) 78 Ohms
Twinaxial Cable 20 AWG 1000.0' (304.80m) 78 Ohms
Twinaxial Cable 20 AWG 500.0' (152.40m) 78 Ohms
Twinaxial Cable 22 AWG 1000.0' (304.80m) 150 Ohms
Twinaxial Cable 22 AWG 500.0' (152.40m) 150 Ohms
Twinaxial Cable 22 AWG 5000.0' (1524.00m) 150 Ohms
Twinaxial Cable 25 AWG 100.0' (30.48m) 124 Ohms
Twinaxial Cable 25 AWG 1000.0' (304.80m) 124 Ohms
Twinaxial Cable 25 AWG 500.0' (152.40m) 124 Ohms

<< Prev Next >>