Alpha Wire Coaxial Cable 9058A BK005

Description
Alpha Wire 9058A BK005 Coaxial Cable
Request a Quote Datasheet
Description
Alpha Wire 9058A BK005 Coaxial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 2769780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2769780
Coaxial Cable 2769780
Alpha Wire 9058A BK005 Coaxial Cable

Alpha Wire 9058A BK005 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - A9058ABK-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9058ABK-100-ND
Coaxial Cables (RF) A9058ABK-100-ND
Coaxial Cable 21 AWG (0.41mm²) RG-58A 100.0' (30.48m) 50 Ohms

Coaxial Cable 21 AWG (0.41mm²) RG-58A 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9058A BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058A BK005
Coaxial Cables 9058A BK005
9058A BLACK 100 FT

9058A BLACK 100 FT

Buy Now
Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Alpha Wire - 06M4020 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Alpha Wire
06M4020
Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Alpha Wire 06M4020
CABLE, COAXIAL, RG-58A/U, 20AWG, 50 OHM, 100FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:21AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

CABLE, COAXIAL, RG-58A/U, 20AWG, 50 OHM, 100FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:21AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - 9058A BK005 - ALP9058A-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - 9058A BK005
ALP9058A-BK005
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - 9058A BK005 ALP9058A-BK005
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9058A BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058A BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9058A BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058A BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 2769780 A9058ABK-100-ND 9058A BK005 06M4020 ALP9058A-BK005
Product Name Coaxial Cable Coaxial Cables (RF) Coaxial Cables Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - 9058A BK005
Application Networking
Cable Type Coaxial Coaxial
Cable Length 100 ft (305 dm) 100 ft (305 dm)
Rated Temperature -20 C (-4 F) -20 to 60 C (-4 to 140 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details