Belden Inc. Coaxial Cables (RF) 8241F U901000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9067-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9067-ND
Coaxial Cables (RF) BEL9067-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg59, 22Awg, 75Ohm, Gray, 1000Ft; Coaxial Cable Type Belden - 15B3169 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg59, 22Awg, 75Ohm, Gray, 1000Ft; Coaxial Cable Type Belden
15B3169
Coaxial Cable, Rg59, 22Awg, 75Ohm, Gray, 1000Ft; Coaxial Cable Type Belden 15B3169
COAXIAL CABLE, RG59, 22AWG, 75OHM, GRAY, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG59, 22AWG, 75OHM, GRAY, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL9067-ND 15B3169
Product Name Coaxial Cables (RF) Coaxial Cable, Rg59, 22Awg, 75Ohm, Gray, 1000Ft; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2502033-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details