Alpha Wire Coaxial Cables (RF) 9058 BK005

Description
Coaxial Cable 20 AWG RG-58 100.0' (30.48m) 53 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58 100.0' (30.48m) 53 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A9058BK-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9058BK-100-ND
Coaxial Cables (RF) A9058BK-100-ND
Coaxial Cable 20 AWG RG-58 100.0' (30.48m) 53 Ohms

Coaxial Cable 20 AWG RG-58 100.0' (30.48m) 53 Ohms

Buy Now Datasheet
Coaxial Cables - 9058 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058 BK005
Coaxial Cables 9058 BK005
9058 BLACK 100 FT

9058 BLACK 100 FT

Buy Now
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 100 ft - 9058 BK005 - ALP9058-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 100 ft - 9058 BK005
ALP9058-BK005
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 100 ft - 9058 BK005 ALP9058-BK005
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9058 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9058 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved

Supplier's Site
Coaxial Cable, Rg-58/u, 100Ft, Black; Coaxial Cable Type Alpha Wire - 02F9824 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
02F9824
Coaxial Cable, Rg-58/u, 100Ft, Black; Coaxial Cable Type Alpha Wire 02F9824
COAXIAL CABLE, RG-58/U, 100FT, BLACK; Coaxial Cable Type:-; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58/U, 100FT, BLACK; Coaxial Cable Type:-; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number A9058BK-100-ND 9058 BK005 ALP9058-BK005 02F9824
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 100 ft - 9058 BK005 Coaxial Cable, Rg-58/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to XR Mini-Hook and Alligator, Test Cable - 2621XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Cable Assembly - 6020A16 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details