Belden Inc. Coaxial Cables (RF) 89259 010100

Description
CABLE COAXIAL RG-59 22AWG 100'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-59 22AWG 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 89259010100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
89259010100-ND
Coaxial Cables (RF) 89259010100-ND
CABLE COAXIAL RG-59 22AWG 100'

CABLE COAXIAL RG-59 22AWG 100'

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 100Ft, Black; Coaxial Cable Type Belden - 04F5207 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 100Ft, Black; Coaxial Cable Type Belden
04F5207
Coaxial Cable, Rg-59/u, 100Ft, Black; Coaxial Cable Type Belden 04F5207
COAXIAL CABLE, RG-59/U, 100FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 100FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, 22AWG STRANDED (7X30), TEFLON INSULAT, COMPUTER, INSTRUMENTA,BROA - 70004590 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, 22AWG STRANDED (7X30), TEFLON INSULAT, COMPUTER, INSTRUMENTA,BROA
70004590
COAXIAL CABLE, 22AWG STRANDED (7X30), TEFLON INSULAT, COMPUTER, INSTRUMENTA,BROA 70004590
Bare Copper (BC) or Bare Copper Covered Steel (BCCS) conductors. All are NEC type CL2P. Types 89108 and 89120 are also NEC type CATVP NEC article 725, class 2 circuits. UL listed. All are 200°C.

Bare Copper (BC) or Bare Copper Covered Steel (BCCS) conductors. All are NEC type CL2P. Types 89108 and 89120 are also NEC type CATVP NEC article 725, class 2 circuits. UL listed. All are 200°C.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Video Cables Cable Assemblies Video Cables
Product Number 89259010100-ND 04F5207 70004590
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 100Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, 22AWG STRANDED (7X30), TEFLON INSULAT, COMPUTER, INSTRUMENTA,BROA
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details