Coaxial Cable 20 AWG (0.48mm²) RG-58C 500.0' (152.40m) 50 Ohms
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9058C BK002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058C BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195
COAXIAL CABLE, RG-58C/U, 500FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
20 AWG (19⁄0.0071), PVC-NC (Type II) Jacket, Black Coaxial Cable
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Network Cables | Multiconductor Cables | Cable Assemblies | Network Cables |
| Product Number | 9058C BK002 | A306-500-ND | ALP9058C-BK002 | 02F9830 | 70140776 |
| Product Name | Coaxial Cables | Coaxial Cables (RF) | Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - 9058C BK002 | Coaxial Cable, Rg-58C/u, 500Ft, Black; Coaxial Cable Type Alpha Wire | Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC-NC (Type II); 95% TC Braid |
| Application | LAN / Ethernet | ||||
| Cable Type | Coaxial | Coaxial | |||
| Product Category | Cable | Cable | |||
| Cable Length | 500 ft (1524 dm) | ||||
| Rated Temperature | -20 to 60 C (-4 to 140 F) |