Belden Inc. Coaxial Cables (RF) 8281F J5C1000

Description
CABLE COAXIAL RG-59 22AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-59 22AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 8281FJ5C1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
8281FJ5C1000-ND
Coaxial Cables (RF) 8281FJ5C1000-ND
CABLE COAXIAL RG-59 22AWG 1000'

CABLE COAXIAL RG-59 22AWG 1000'

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden - 04F6352 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
04F6352
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden 04F6352
COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number 8281FJ5C1000-ND 04F6352
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064303-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
Connecting cable - 706-150/340-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Stability Cables - SP-TNCA-MM-60 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details