Belden Inc. Coaxial Cables (RF) 8281F J5C500

Description
CABLE COAXIAL RG-59 22AWG 500'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-59 22AWG 500'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 8281FJ5C500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
8281FJ5C500-ND
Coaxial Cables (RF) 8281FJ5C500-ND
CABLE COAXIAL RG-59 22AWG 500'

CABLE COAXIAL RG-59 22AWG 500'

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden - 87K1579 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
87K1579
Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden 87K1579
COAXIAL CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number 8281FJ5C500-ND 87K1579
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cables And RF Cable Assemblies - NBR140 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details