Alpha Wire Coaxial Cables (RF) 9059C RD001

Description
Coaxial Cable 22 AWG (0.32mm²) RG-59 100.0' (30.48m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG (0.32mm²) RG-59 100.0' (30.48m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9059CRD001-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9059CRD001-100-ND
Coaxial Cables (RF) 9059CRD001-100-ND
Coaxial Cable 22 AWG (0.32mm²) RG-59 100.0' (30.48m) 75 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-59 100.0' (30.48m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 9059CRD001-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9059CRD001-500-ND
Coaxial Cables (RF) 9059CRD001-500-ND
Coaxial Cable 22 AWG (0.32mm²) RG-59 500.0' (152.40m) 75 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-59 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 9059CRD001-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9059CRD001-1000-ND
Coaxial Cables (RF) 9059CRD001-1000-ND
Coaxial Cable 22 AWG (0.32mm²) RG-59 1000.0' (304.80m) 75 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-59 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 9059CRD001-50-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9059CRD001-50-ND
Coaxial Cables (RF) 9059CRD001-50-ND
Coaxial Cable 22 AWG (0.32mm²) RG-59 50.0' (15.24m) 75 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-59 50.0' (15.24m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9059C RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9059C RD001
Coaxial Cables 9059C RD001
9059C RED 1000 FT

9059C RED 1000 FT

Buy Now
Coaxial Cable, Rg-59/u, 1000Ft, Red; Coaxial Cable Type Alpha Wire - 92F6975 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Red; Coaxial Cable Type Alpha Wire
92F6975
Coaxial Cable, Rg-59/u, 1000Ft, Red; Coaxial Cable Type Alpha Wire 92F6975
COAXIAL CABLE, RG-59/U, 1000FT, RED; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, RED; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Red - 1700V - 1000 ft - 9059C RD001 - ALP9059C-RD001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Red - 1700V - 1000 ft - 9059C RD001
ALP9059C-RD001
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Red - 1700V - 1000 ft - 9059C RD001 ALP9059C-RD001
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Red, 1000ft, 9059C RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059C RD001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Red JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Red, 1000ft, 9059C RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059C RD001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Red JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Network Cables Network Cables Network Cables Network Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9059CRD001-100-ND 9059CRD001-500-ND 9059CRD001-1000-ND 9059CRD001-50-ND 9059C RD001 92F6975 ALP9059C-RD001
Product Name Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-59/u, 1000Ft, Red; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Red - 1700V - 1000 ft - 9059C RD001
Product Category Cable Cable Cable Cable
Cable Length 100 ft (305 dm) 500 ft (1524 dm) 1000 ft (3048 dm) 50 ft (152 dm)
Rated Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Cable Type Coaxial
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data