Belden Inc. Coaxial Cables (RF) 8232 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29092-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29092-ND
Coaxial Cables (RF) BEL29092-ND
Cable

Cable

Buy Now Datasheet
Triaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden - 03F2154 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
03F2154
Triaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden 03F2154
TRIAXIAL CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; No. of Max Strands x Strand Size:Solid; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; External Diameter:3.683mm RoHS Compliant: Yes

TRIAXIAL CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; No. of Max Strands x Strand Size:Solid; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; External Diameter:3.683mm RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAXIAL CABLE, RG-59/U, 75 OHM IMP., 20AWG SOLID, VIDEO CABLE BLACK - 70004572 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIAXIAL CABLE, RG-59/U, 75 OHM IMP., 20AWG SOLID, VIDEO CABLE BLACK
70004572
TRIAXIAL CABLE, RG-59/U, 75 OHM IMP., 20AWG SOLID, VIDEO CABLE BLACK 70004572
RG-59⁄U Type Video Triax Cable The wire size of the cable is 20 AWG The insulation material of the cable is gas-injected foam HDPE insulation.

RG-59⁄U Type Video Triax Cable

  • The wire size of the cable is 20 AWG
    The insulation material of the cable is gas-injected foam HDPE insulation.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Video Cables Cable Assemblies Video Cables
Product Number BEL29092-ND 03F2154 70004572
Product Name Coaxial Cables (RF) Triaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden TRIAXIAL CABLE, RG-59/U, 75 OHM IMP., 20AWG SOLID, VIDEO CABLE BLACK
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers