Belden Inc. Coaxial Cables (RF) 83269 009500

Description
Coaxial Cable 26 AWG RG-188A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG RG-188A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1304-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1304-500-ND
Coaxial Cables (RF) BEL1304-500-ND
Coaxial Cable 26 AWG RG-188A 500.0' (152.40m) 50 Ohms

Coaxial Cable 26 AWG RG-188A 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-188A/u, 500Ft, White; Coaxial Cable Type Belden - 87K1717 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-188A/u, 500Ft, White; Coaxial Cable Type Belden
87K1717
Coaxial Cable, Rg-188A/u, 500Ft, White; Coaxial Cable Type Belden 87K1717
COAXIAL CABLE, RG-188A/U, 500FT, WHITE; Coaxial Cable Type:RG188A; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Jacket Material:PTFE RoHS Compliant: Yes

COAXIAL CABLE, RG-188A/U, 500FT, WHITE; Coaxial Cable Type:RG188A; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Jacket Material:PTFE RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-188A/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP MIL-C-17D WHIT - 70004512 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-188A/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP MIL-C-17D WHIT
70004512
COAXIAL CABLE, RG-188A/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP MIL-C-17D WHIT 70004512
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Computer Cables
Product Number BEL1304-500-ND 87K1717 70004512
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-188A/u, 500Ft, White; Coaxial Cable Type Belden COAXIAL CABLE, RG-188A/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP MIL-C-17D WHIT
Product Category Cable Cable
Cable Jacket Tetrafluoroethylene (TFE)
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Braid
North American 26 AWG
Unlock Full Specs
to access all available technical data