Coaxial Cable 23 AWG RG-59B 1000.0' (304.80m) 75 Ohms
9059B BLACK BOX 1000FT ROHS COMPLIANT: YES
Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, 9059B BK021
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059B BK021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Network Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 9059B BK021 | 9059BBK021-ND | 03F3308 | ALP9059B-BK021 |
| Product Name | Coaxial Cables | Coaxial Cables (RF) | 9059B Black Box 1000Ft Rohs Compliant Alpha Wire | Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 1000ft - 9059B BK021 |
| Product Category | Cable | |||
| Cable Length | 1000 ft (3048 dm) | |||
| Rated Temperature | -20 to 60 C (-4 to 140 F) | |||
| Standards / Certifications | RoHS | CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved | ||
| Cable Jacket | Polyvinyl Chloride; PVC |