Belden Inc. Coaxial Cables (RF) 8254 0101000

Description
Coaxial Cable 22 AWG RG-62 1000.0' (304.80m) 93 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-62 1000.0' (304.80m) 93 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5386-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5386-1000-ND
Coaxial Cables (RF) BEL5386-1000-ND
Coaxial Cable 22 AWG RG-62 1000.0' (304.80m) 93 Ohms

Coaxial Cable 22 AWG RG-62 1000.0' (304.80m) 93 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-62/u, 22Awg,1000Ft, Black; Coaxial Cable Type Belden - 02F5657 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-62/u, 22Awg,1000Ft, Black; Coaxial Cable Type Belden
02F5657
Cable, Coaxial, Rg-62/u, 22Awg,1000Ft, Black; Coaxial Cable Type Belden 02F5657
CABLE, COAXIAL, RG-62/U, 22AWG,1000FT, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-62/U, 22AWG,1000FT, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5386-1000-ND 02F5657
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-62/u, 22Awg,1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Braid
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details