Belden Inc. Coaxial Cables (RF) 8240 010U500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9017-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9017-ND
Coaxial Cables (RF) BEL9017-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-58A/u, 20Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 02F4194 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-58A/u, 20Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden
02F4194
Cable, Coaxial, Rg-58A/u, 20Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden 02F4194
CABLE, COAXIAL, RG-58A/U, 20AWG, 52 OHM, 500FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-58A/U, 20AWG, 52 OHM, 500FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9017-ND 02F4194
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-58A/u, 20Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SV-24292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBU-LE5-K-1-M12G5 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Open end
Standards / Certifications EN 61076-2-101
View Details