Belden Inc. Coaxial Cables (RF) 7915A 0101000

Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7165-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7165-1000-ND
Coaxial Cables (RF) BEL7165-1000-ND
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 1000Ft, White; Coaxial Cable Type Belden - 91C3811 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 1000Ft, White; Coaxial Cable Type Belden
91C3811
Coaxial Cable, Rg-6/u, 1000Ft, White; Coaxial Cable Type Belden 91C3811
COAXIAL CABLE, RG-6/U, 1000FT, WHITE; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 1000FT, WHITE; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7165-1000-ND 91C3811
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-6/u, 1000Ft, White; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 068305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NAM0-54-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details