Alpha Wire Coaxial Cables (RF) 9008 BK001

Description
Coaxial Cable 13 AWG (2.88mm²) RG-8 1000.0' (304.80m) 52 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 13 AWG (2.88mm²) RG-8 1000.0' (304.80m) 52 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A318-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A318-1000-ND
Coaxial Cables (RF) A318-1000-ND
Coaxial Cable 13 AWG (2.88mm²) RG-8 1000.0' (304.80m) 52 Ohms

Coaxial Cable 13 AWG (2.88mm²) RG-8 1000.0' (304.80m) 52 Ohms

Buy Now Datasheet
Coaxial Cables - 9008 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9008 BK001
Coaxial Cables 9008 BK001
9008 BLACK 1000 FT

9008 BLACK 1000 FT

Buy Now
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - 9008 BK001 - ALP9008-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - 9008 BK001
ALP9008-BK001
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - 9008 BK001 ALP9008-BK001
Alpha Essentials Coaxial RG-8/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 1000ft, 9008 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9008 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405

Alpha Essentials Coaxial RG-8/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 1000ft, 9008 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9008 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Network Cables Cable Assemblies Multiconductor Cables
Product Number A318-1000-ND 9008 BK001 ALP9008-BK001
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - 9008 BK001
Product Category Cable
Cable Length 1000 ft (3048 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data