Alpha Wire Coaxial Cables (RF) 9059 BK005

Description
Coaxial Cable 22 AWG RG-59 100.0' (30.48m) 73 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-59 100.0' (30.48m) 73 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9059BK005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9059BK005-ND
Coaxial Cables (RF) 9059BK005-ND
Coaxial Cable 22 AWG RG-59 100.0' (30.48m) 73 Ohms

Coaxial Cable 22 AWG RG-59 100.0' (30.48m) 73 Ohms

Buy Now Datasheet
Coaxial Cables - 9059 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9059 BK005
Coaxial Cables 9059 BK005
9059 BLACK 100 FT

9059 BLACK 100 FT

Buy Now
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 100 ft - 9059 BK005 - ALP9059-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 100 ft - 9059 BK005
ALP9059-BK005
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 100 ft - 9059 BK005 ALP9059-BK005
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 100ft, 9059 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 100ft, 9059 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Network Cables Cable Assemblies Multiconductor Cables
Product Number 9059BK005-ND 9059 BK005 ALP9059-BK005
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 100 ft - 9059 BK005
Product Category Cable
Cable Length 100 ft (305 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data