Alpha Wire Coaxial Cables (RF) 9011A BK001

Description
Coaxial Cable 18 AWG RG-11A 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-11A 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9011ABK001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9011ABK001-ND
Coaxial Cables (RF) 9011ABK001-ND
Coaxial Cable 18 AWG RG-11A 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG RG-11A 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9011A BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9011A BK001
Coaxial Cables 9011A BK001
9011A BLACK 1000 FT

9011A BLACK 1000 FT

Buy Now
Alpha Essentials Coaxial RG-11A/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 3700V - 1000 ft - 9011A BK001 - ALP9011A-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-11A/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 3700V - 1000 ft - 9011A BK001
ALP9011A-BK001
Alpha Essentials Coaxial RG-11A/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 3700V - 1000 ft - 9011A BK001 ALP9011A-BK001
Alpha Essentials Coaxial RG-11A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 3700V, Black, 1000ft, 9011A BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9011A BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-11A/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-11A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 3700V, Black, 1000ft, 9011A BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9011A BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-11A/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables
Product Number 9011ABK001-ND 9011A BK001 ALP9011A-BK001
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-11A/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 3700V - 1000 ft - 9011A BK001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Tinned
Cable Shielding Braid Braid; Foil; Tape & Braid
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug , Twisted Pair Test Cable - 3056 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details