Alpha Wire Coaxial Cable 9062A BK001

Description
Alpha Wire 9062A BK001 Coaxial Cable
Request a Quote Datasheet
Description
Alpha Wire 9062A BK001 Coaxial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 1682962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1682962
Coaxial Cable 1682962
Alpha Wire 9062A BK001 Coaxial Cable

Alpha Wire 9062A BK001 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - A302-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A302-1000-ND
Coaxial Cables (RF) A302-1000-ND
Coaxial Cable 22 AWG (0.32mm²) RG-62A 1000.0' (304.80m) 93 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-62A 1000.0' (304.80m) 93 Ohms

Buy Now Datasheet
Coaxial Cables - 9062A BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062A BK001
Coaxial Cables 9062A BK001
9062A BLACK 1000 FT

9062A BLACK 1000 FT

Buy Now
9062A Black 1000 Ft Rohs Compliant Alpha Wire - 92F6976 - Newark, An Avnet Company
Chicago, IL, United States
9062A Black 1000 Ft Rohs Compliant Alpha Wire
92F6976
9062A Black 1000 Ft Rohs Compliant Alpha Wire 92F6976
9062A BLACK 1000 FT ROHS COMPLIANT: YES

9062A BLACK 1000 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062A BK001 - ALP9062A-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062A BK001
ALP9062A-BK001
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062A BK001 ALP9062A-BK001
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, 9062A BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062A BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 1000ft, 9062A BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062A BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 1682962 A302-1000-ND 9062A BK001 92F6976 ALP9062A-BK001
Product Name Coaxial Cable Coaxial Cables (RF) Coaxial Cables 9062A Black 1000 Ft Rohs Compliant Alpha Wire Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 1000 ft - 9062A BK001
Application Networking
Cable Type Coaxial
Cable Length 997 ft (3040 dm) 1000 ft (3048 dm)
Connector Type Unterminated
Standards / Certifications RoHS RoHS MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved
Unlock Full Specs
to access all available technical data

Similar Products

Infotainment & Multimedia Cable Assemblies - 2362355-3 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details