Belden Inc. Coaxial Cables (RF) 8237 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29097-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29097-ND
Coaxial Cables (RF) BEL29097-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 87K7166 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
87K7166
Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 87K7166
CABLE, COAXIAL, RG-8/U, 13AWG, 52 OHM, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-8/U, 13AWG, 52 OHM, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29097-ND 87K7166
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details