Coaxial Cable 20 AWG RG-58 100.0' (30.48m) 51.5 Ohms
Alpha Wire 9058X BK005 Coaxial Cable
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9058X BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058X BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved
20 AWG (Solid), 95% TC Braid Shield, Black Color Coaxial Cable
COAXIAL CABLE, RG-58/U, 100FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Network Cables | Cable Assemblies | Multiconductor Cables | Network Cables | Cable Assemblies |
| Product Number | 9058X BK005 | 9058XBK005-ND | 2769784 | ALP9058X-BK005 | 70140769 | 28B8802 |
| Product Name | Coaxial Cables | Coaxial Cables (RF) | Coaxial Cable | Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 100 ft - 9058X BK005 | Cable, Coaxial; 20 AWG; Solid; 0.195 in.; PVC; 95% TC Braid; Solid PE; Black | Coaxial Cable, Rg-58/u, 100Ft, Black; Coaxial Cable Type Alpha Wire |
| Product Category | Cable | Cable | ||||
| Cable Length | 100 ft (305 dm) | |||||
| Rated Temperature | -20 to 60 C (-4 to 140 F) | |||||
| Application | Networking | |||||
| Cable Type | Coaxial | Coaxial |