Belden Inc. Coaxial Cables (RF) 83264 001100

Description
Coaxial Cable 30 AWG 100.0' (30.48m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 30 AWG 100.0' (30.48m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1300-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1300-100-ND
Coaxial Cables (RF) BEL1300-100-ND
Coaxial Cable 30 AWG 100.0' (30.48m) 75 Ohms

Coaxial Cable 30 AWG 100.0' (30.48m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-179/u, 30Awg, 75Ohm, 100Ft, Brown; Coaxial Cable Type Belden - 87K2764 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-179/u, 30Awg, 75Ohm, 100Ft, Brown; Coaxial Cable Type Belden
87K2764
Coaxial Cable, Rg-179/u, 30Awg, 75Ohm, 100Ft, Brown; Coaxial Cable Type Belden 87K2764
COAXIAL CABLE, RG-179/U, 30AWG, 75OHM, 100FT, BROWN; Coaxial Cable Type:RG179; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-179/U, 30AWG, 75OHM, 100FT, BROWN; Coaxial Cable Type:RG179; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, M17/94-RG179, 75 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G BRO - 70004526 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, M17/94-RG179, 75 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G BRO
70004526
COAXIAL CABLE, M17/94-RG179, 75 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G BRO 70004526
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL1300-100-ND 87K2764 70004526
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-179/u, 30Awg, 75Ohm, 100Ft, Brown; Coaxial Cable Type Belden COAXIAL CABLE, M17/94-RG179, 75 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G BRO
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Braid Braid
North American 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products