Belden Inc. Coaxial Cables (RF) 8214 010100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29099-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29099-ND
Coaxial Cables (RF) BEL29099-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-8/u, 11Awg, 100Ft, Black; Coaxial Cable Type Belden - 87K1550 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-8/u, 11Awg, 100Ft, Black; Coaxial Cable Type Belden
87K1550
Cable, Coaxial, Rg-8/u, 11Awg, 100Ft, Black; Coaxial Cable Type Belden 87K1550
CABLE, COAXIAL, RG-8/U, 11AWG, 100FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:11AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-8/U, 11AWG, 100FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:11AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29099-ND 87K1550
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-8/u, 11Awg, 100Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 11 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details