Belden Inc. Coaxial Cables (RF) 84316 0011000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL32673-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL32673-1000-ND
Coaxial Cables (RF) BEL32673-1000-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-316/u, 1000Ft, Brown; Coaxial Cable Type Belden - 94B7722 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316/u, 1000Ft, Brown; Coaxial Cable Type Belden
94B7722
Coaxial Cable, Rg-316/u, 1000Ft, Brown; Coaxial Cable Type Belden 94B7722
COAXIAL CABLE, RG-316/U, 1000FT, BROWN; Coaxial Cable Type:RG316; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-316/U, 1000FT, BROWN; Coaxial Cable Type:RG316; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, M17-113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN - 70004504 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, M17-113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN
70004504
COAXIAL CABLE, M17-113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN 70004504
18-30 AWG, 50 Ohms Impedance, Fluorinated Ethylene Propylene, RG Coaxial Cable Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

18-30 AWG, 50 Ohms Impedance, Fluorinated Ethylene Propylene, RG Coaxial Cable
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL32673-1000-ND 94B7722 70004504
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-316/u, 1000Ft, Brown; Coaxial Cable Type Belden COAXIAL CABLE, M17-113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Braid Braid
North American 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details