Alpha Wire Coaxial Cables (RF) 9059C BK022

Description
Coaxial Cable 22 AWG (0.32mm²) RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG (0.32mm²) RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9059CBK022-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9059CBK022-ND
Coaxial Cables (RF) 9059CBK022-ND
Coaxial Cable 22 AWG (0.32mm²) RG-59 500.0' (152.40m) 75 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-59 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9059C BK022 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9059C BK022
Coaxial Cables 9059C BK022
9059C BLACK BOX 500FT

9059C BLACK BOX 500FT

Buy Now
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 500FT ft - 9059C BK022 - ALP9059C-BK022 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 500FT ft - 9059C BK022
ALP9059C-BK022
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 500FT ft - 9059C BK022 ALP9059C-BK022
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 500FT ft, 9059C BK022 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059C BK022 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 500FT ft, 9059C BK022


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059C BK022 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Network Cables Cable Assemblies Multiconductor Cables
Product Number 9059CBK022-ND 9059C BK022 ALP9059C-BK022
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 500FT ft - 9059C BK022
Product Category Cable
Cable Length 500 ft (1524 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details