Alpha Wire Coaxial Cables (RF) 9059C BK001

Description
Coaxial Cable 22 AWG (0.32mm²) RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG (0.32mm²) RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A301-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A301-1000-ND
Coaxial Cables (RF) A301-1000-ND
Coaxial Cable 22 AWG (0.32mm²) RG-59 1000.0' (304.80m) 75 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-59 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9059C BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9059C BK001
Coaxial Cables 9059C BK001
9059C BLACK 1000 FT

9059C BLACK 1000 FT

Buy Now
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000 ft - 9059C BK001 - ALP9059C-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000 ft - 9059C BK001
ALP9059C-BK001
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000 ft - 9059C BK001 ALP9059C-BK001
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, 9059C BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059C BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, 9059C BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059C BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 92F6973 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
92F6973
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 92F6973
COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number A301-1000-ND 9059C BK001 ALP9059C-BK001 92F6973
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000 ft - 9059C BK001 Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Length 1000 ft (3048 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Mini Double Banana Plug to BNC Male, RG 174/U - 4028M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details