Belden Inc. Coaxial Cables (RF) 8262 010500

Description
Coaxial Cable 20 AWG 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1299-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1299-500-ND
Coaxial Cables (RF) BEL1299-500-ND
Coaxial Cable 20 AWG 500.0' (152.40m) 50 Ohms

Coaxial Cable 20 AWG 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - BEL1299-50-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1299-50-ND
Coaxial Cables (RF) BEL1299-50-ND
Coaxial Cable 20 AWG 50.0' (15.24m) 50 Ohms

Coaxial Cable 20 AWG 50.0' (15.24m) 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - BEL1299-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1299-100-ND
Coaxial Cables (RF) BEL1299-100-ND
Coaxial Cable 20 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 20 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 135-8262010500-DS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-8262010500-DS-ND
Coaxial Cables (RF) 135-8262010500-DS-ND
CABLE COAXIAL 20AWG FOOT

CABLE COAXIAL 20AWG FOOT

Buy Now Datasheet
Cable, Coaxial, Rg-58C/u, 20Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 15B3184 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-58C/u, 20Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
15B3184
Cable, Coaxial, Rg-58C/u, 20Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden 15B3184
CABLE, COAXIAL, RG-58C/U, 20AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-58C/U, 20AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG58 C/U, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/155-00001 BLA - 70004290 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG58 C/U, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/155-00001 BLA
70004290
COAXIAL CABLE, RG58 C/U, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/155-00001 BLA 70004290
COAXIAL CABLE, RG58 C/U, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/155-00001 BLA

COAXIAL CABLE, RG58 C/U, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/155-00001 BLA

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL1299-500-ND BEL1299-50-ND BEL1299-100-ND 15B3184 70004290
Product Name Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Cable, Coaxial, Rg-58C/u, 20Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG58 C/U, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/155-00001 BLA
Product Category Cable Cable Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper, Tinned Copper, Tinned Copper
Cable Shielding Braid Braid Braid Braid
North American 20 AWG 20 AWG 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DeviceNet Physical Media - 1485R-P1N5-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NA410 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details