Belden Inc. Coaxial Cables (RF) 83265 009100

Description
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1301-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1301-100-ND
Coaxial Cables (RF) BEL1301-100-ND
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-178B/u, 30Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Belden - 87K6276 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-178B/u, 30Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Belden
87K6276
Cable, Coaxial, Rg-178B/u, 30Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Belden 87K6276
CABLE, COAXIAL, RG-178B/U, 30AWG, 50 OHM, 100FT, WHITE; Coaxial Cable Type:RG178B; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:White RoHS Compliant: Yes

CABLE, COAXIAL, RG-178B/U, 30AWG, 50 OHM, 100FT, WHITE; Coaxial Cable Type:RG178B; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-178B/U, 50 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G QPL WH - 70004515 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-178B/U, 50 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G QPL WH
70004515
COAXIAL CABLE, RG-178B/U, 50 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G QPL WH 70004515
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL1301-100-ND 87K6276 70004515
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-178B/u, 30Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Belden COAXIAL CABLE, RG-178B/U, 50 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G QPL WH
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Braid Braid
North American 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details