Belden Inc. Coaxial Cables (RF) 8700 010250

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL10557-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL10557-ND
Coaxial Cables (RF) BEL10557-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg Mini, 28Awg, 32 Ohm, 250Ft, Black; Coaxial Cable Type Belden - 02F4159 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg Mini, 28Awg, 32 Ohm, 250Ft, Black; Coaxial Cable Type Belden
02F4159
Cable, Coaxial, Rg Mini, 28Awg, 32 Ohm, 250Ft, Black; Coaxial Cable Type Belden 02F4159
CABLE, COAXIAL, RG MINI, 28AWG, 32 OHM, 250FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:28AWG; Conductor Area CSA:-; Impedance:32ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG MINI, 28AWG, 32 OHM, 250FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:28AWG; Conductor Area CSA:-; Impedance:32ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, MINIATURE, 32 OHM IMPEDENCE, 28AWG SOLID, COMPUTER/VIDEO BLACK - 70004272 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, MINIATURE, 32 OHM IMPEDENCE, 28AWG SOLID, COMPUTER/VIDEO BLACK
70004272
COAXIAL CABLE, MINIATURE, 32 OHM IMPEDENCE, 28AWG SOLID, COMPUTER/VIDEO BLACK 70004272
Communication and Instrumentation Cable, Solid Stranding, 55.2 pF⁄ft. Capacitance, Special Audio

Communication and Instrumentation Cable, Solid Stranding, 55.2 pF⁄ft. Capacitance, Special Audio

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL10557-ND 02F4159 70004272
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg Mini, 28Awg, 32 Ohm, 250Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, MINIATURE, 32 OHM IMPEDENCE, 28AWG SOLID, COMPUTER/VIDEO BLACK
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Braid Braid
North American 28 AWG 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Plug Assembly, Power; 10 A; 250 VAC; 10000 Megohms (Min.); Nylon; 18 AWG - 70133309 - Allied Electronics, Inc.
Specs
Connector Type Female Rewireable Plug
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); VDE
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details