Belden Inc. Coaxial Cables (RF) 89913 010500

Description
CABLE COAX PLEN RG-8 10AWG 500'
Request a Quote Datasheet
Description
CABLE COAX PLEN RG-8 10AWG 500'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 89913010500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
89913010500-ND
Coaxial Cables (RF) 89913010500-ND
CABLE COAX PLEN RG-8 10AWG 500'

CABLE COAX PLEN RG-8 10AWG 500'

Buy Now Datasheet
Cable, Coaxial, Rg-8/u, 10Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 92B6207 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-8/u, 10Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
92B6207
Cable, Coaxial, Rg-8/u, 10Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden 92B6207
CABLE, COAXIAL, RG-8/U, 10AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-8/U, 10AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 89913010500-ND 92B6207
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-8/u, 10Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinylidene Fluoride (PVDF)
Cable Conductor Copper
Cable Shielding Foil Braid
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details