Alpha Wire Coaxial Cables (RF) 9058X BK022

Description
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 51.5 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 51.5 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9058XBK022-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9058XBK022-ND
Coaxial Cables (RF) 9058XBK022-ND
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 51.5 Ohms

Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 51.5 Ohms

Buy Now Datasheet
Coaxial Cables - 9058X BK022 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058X BK022
Coaxial Cables 9058X BK022
9058X BLACK BOX 500FT

9058X BLACK BOX 500FT

Buy Now
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500FT ft - 9058X BK022 - ALP9058X-BK022 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500FT ft - 9058X BK022
ALP9058X-BK022
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500FT ft - 9058X BK022 ALP9058X-BK022
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500FT ft, 9058X BK022 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058X BK022 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500FT ft, 9058X BK022


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058X BK022 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved

Supplier's Site
Coaxial Cable, Rg-58/u, 500Ft, Black; Coaxial Cable Type Alpha Wire - 92F9564 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
92F9564
Coaxial Cable, Rg-58/u, 500Ft, Black; Coaxial Cable Type Alpha Wire 92F9564
COAXIAL CABLE, RG-58/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9058XBK022-ND 9058X BK022 ALP9058X-BK022 92F9564
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500FT ft - 9058X BK022 Coaxial Cable, Rg-58/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Length 500 ft (1524 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4A7AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers