Alpha Wire Coaxial Cables 9059C BK005

Description
9059C BLACK 100 FT
Request a Quote Datasheet
Description
9059C BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9059C BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9059C BK005
Coaxial Cables 9059C BK005
9059C BLACK 100 FT

9059C BLACK 100 FT

Buy Now
Coaxial Cables (RF) - A301-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A301-100-ND
Coaxial Cables (RF) A301-100-ND
Coaxial Cable 22 AWG (0.32mm²) RG-59 100.0' (30.48m) 75 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-59 100.0' (30.48m) 75 Ohms

Buy Now Datasheet
Cable, Coaxial; 22 AWG; Solid CW; 0.242in.; PVC; 95% BC Braid; Solid PE; Black - 70140778 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Coaxial; 22 AWG; Solid CW; 0.242in.; PVC; 95% BC Braid; Solid PE; Black
70140778
Cable, Coaxial; 22 AWG; Solid CW; 0.242in.; PVC; 95% BC Braid; Solid PE; Black 70140778
95% BC Braid Shield, 22⁄23 AWG, Black Coaxial Cable

95% BC Braid Shield, 22⁄23 AWG, Black Coaxial Cable

Supplier's Site
Cable, Coaxial, Rg-59/u, 22Awg, 73 Ohm, 100Ft, Black; Coaxial Cable Type Alpha Wire - 28B8808 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-59/u, 22Awg, 73 Ohm, 100Ft, Black; Coaxial Cable Type Alpha Wire
28B8808
Cable, Coaxial, Rg-59/u, 22Awg, 73 Ohm, 100Ft, Black; Coaxial Cable Type Alpha Wire 28B8808
CABLE, COAXIAL, RG-59/U, 22AWG, 73 OHM, 100FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:73ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

CABLE, COAXIAL, RG-59/U, 22AWG, 73 OHM, 100FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:73ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 100 ft - 9059C BK005 - ALP9059C-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 100 ft - 9059C BK005
ALP9059C-BK005
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 100 ft - 9059C BK005 ALP9059C-BK005
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 100ft, 9059C BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059C BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 100ft, 9059C BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059C BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Network Cables Network Cables Cable Assemblies Multiconductor Cables
Product Number 9059C BK005 A301-100-ND 70140778 28B8808 ALP9059C-BK005
Product Name Coaxial Cables Coaxial Cables (RF) Cable, Coaxial; 22 AWG; Solid CW; 0.242in.; PVC; 95% BC Braid; Solid PE; Black Cable, Coaxial, Rg-59/u, 22Awg, 73 Ohm, 100Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 100 ft - 9059C BK005
Product Category Cable Cable
Cable Length 100 ft (305 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Rated Voltage 0.1500 kilovolts 1.7 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details