Alpha Wire Coaxial Cables (RF) 9059B BK022

Description
Coaxial Cable 23 AWG RG-59B 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 23 AWG RG-59B 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9059BBK022-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9059BBK022-ND
Coaxial Cables (RF) 9059BBK022-ND
Coaxial Cable 23 AWG RG-59B 500.0' (152.40m) 75 Ohms

Coaxial Cable 23 AWG RG-59B 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9059B BK022 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9059B BK022
Coaxial Cables 9059B BK022
9059B BLACK BOX 500FT

9059B BLACK BOX 500FT

Buy Now
9059B Black Box 500Ft Rohs Compliant Alpha Wire - 28B8807 - Newark, An Avnet Company
Chicago, IL, United States
9059B Black Box 500Ft Rohs Compliant Alpha Wire
28B8807
9059B Black Box 500Ft Rohs Compliant Alpha Wire 28B8807
9059B BLACK BOX 500FT ROHS COMPLIANT: YES

9059B BLACK BOX 500FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 500FT ft - 9059B BK022 - ALP9059B-BK022 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 500FT ft - 9059B BK022
ALP9059B-BK022
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 500FT ft - 9059B BK022 ALP9059B-BK022
Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 500FT ft, 9059B BK022 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059B BK022 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 500FT ft, 9059B BK022


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059B BK022 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Network Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9059BBK022-ND 9059B BK022 28B8807 ALP9059B-BK022
Product Name Coaxial Cables (RF) Coaxial Cables 9059B Black Box 500Ft Rohs Compliant Alpha Wire Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 500FT ft - 9059B BK022
Product Category Cable
Cable Length 500 ft (1524 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Standards / Certifications RoHS CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Cable Jacket Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details