Belden Inc. Coaxial Cables (RF) 83284 0091000

Description
Coaxial Cable 26 AWG 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1306-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1306-1000-ND
Coaxial Cables (RF) BEL1306-1000-ND
Coaxial Cable 26 AWG 1000.0' (304.80m) 50 Ohms

Coaxial Cable 26 AWG 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-316/u, 1000Ft, White; Coaxial Cable Type Belden - 87K1718 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316/u, 1000Ft, White; Coaxial Cable Type Belden
87K1718
Coaxial Cable, Rg-316/u, 1000Ft, White; Coaxial Cable Type Belden 87K1718
COAXIAL CABLE, RG-316/U, 1000FT, WHITE; Coaxial Cable Type:RG316; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-316/U, 1000FT, WHITE; Coaxial Cable Type:RG316; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL1306-1000-ND 87K1718
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-316/u, 1000Ft, White; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Braid
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2441456-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Jack
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details