Alpha Wire Coaxial Cables 9058C BK001

Description
9058C BLACK 1000 FT
Request a Quote Datasheet
Description
9058C BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9058C BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058C BK001
Coaxial Cables 9058C BK001
9058C BLACK 1000 FT

9058C BLACK 1000 FT

Buy Now
Coaxial Cables (RF) - A306-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A306-1000-ND
Coaxial Cables (RF) A306-1000-ND
Coaxial Cable 20 AWG (0.48mm²) RG-58C 1000.0' (304.80m) 50 Ohms

Coaxial Cable 20 AWG (0.48mm²) RG-58C 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Coaxial Cable - 2769783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2769783
Coaxial Cable 2769783
Alpha Wire 9058C BK001 Coaxial Cable

Alpha Wire 9058C BK001 Coaxial Cable

Supplier's Site
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - 9058C BK001 - ALP9058C-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - 9058C BK001
ALP9058C-BK001
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - 9058C BK001 ALP9058C-BK001
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058C BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058C BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058C BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058C BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Supplier's Site
Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 03F3307 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
03F3307
Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 03F3307
COAXIAL CABLE, RG-58C/U, 1000FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:21AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 1000FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:21AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Network Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9058C BK001 A306-1000-ND 2769783 ALP9058C-BK001 03F3307
Product Name Coaxial Cables Coaxial Cables (RF) Coaxial Cable Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - 9058C BK001 Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Length 1000 ft (3048 dm)
Rated Temperature -20 to 60 C (-4 to 140 F) -20 C (-4 F)
Application Networking
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details