Belden Inc. Coaxial Cables (RF) 83269 0091000

Description
CABLE COAXIAL RG-188 26AWG 1000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-188 26AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 832690091000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
832690091000-ND
Coaxial Cables (RF) 832690091000-ND
CABLE COAXIAL RG-188 26AWG 1000'

CABLE COAXIAL RG-188 26AWG 1000'

Buy Now Datasheet
Coaxial Cable, Rg-188A/u, 1000Ft, White; Coaxial Cable Type Belden - 87K1716 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-188A/u, 1000Ft, White; Coaxial Cable Type Belden
87K1716
Coaxial Cable, Rg-188A/u, 1000Ft, White; Coaxial Cable Type Belden 87K1716
COAXIAL CABLE, RG-188A/U, 1000FT, WHITE; Coaxial Cable Type:RG188A; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PTFE RoHS Compliant: Yes

COAXIAL CABLE, RG-188A/U, 1000FT, WHITE; Coaxial Cable Type:RG188A; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PTFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 832690091000-ND 87K1716
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-188A/u, 1000Ft, White; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Teflon
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Braid
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA780 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details