Belden Inc. Coaxial Cables (RF) 7809A 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29031-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29031-ND
Coaxial Cables (RF) BEL29031-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable 500Ft, Black; Coaxial Cable Type Belden - 95B5123 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable 500Ft, Black; Coaxial Cable Type Belden
95B5123
Coaxial Cable 500Ft, Black; Coaxial Cable Type Belden 95B5123
COAXIAL CABLE 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Black; Jacket Material:PE; Conductor Material:Copper RoHS Compliant: Yes

COAXIAL CABLE 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Black; Jacket Material:PE; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29031-ND 95B5123
Product Name Coaxial Cables (RF) Coaxial Cable 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyethylene
Cable Conductor Copper
Cable Shielding Foil Braid
North American 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details