Belden Inc. Coaxial Cables (RF) 8263 010U500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9099-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9099-ND
Coaxial Cables (RF) BEL9099-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-59B/u, 500Ft, Black; Coaxial Cable Type Belden - 02F6045 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59B/u, 500Ft, Black; Coaxial Cable Type Belden
02F6045
Coaxial Cable, Rg-59B/u, 500Ft, Black; Coaxial Cable Type Belden 02F6045
COAXIAL CABLE, RG-59B/U, 500FT, BLACK; Coaxial Cable Type:RG59B; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59B/U, 500FT, BLACK; Coaxial Cable Type:RG59B; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK - 70004327 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK
70004327
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK 70004327
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK

COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Video Cables Cable Assemblies Video Cables
Product Number BEL9099-ND 02F6045 70004327
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59B/u, 500Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details