Belden Inc. Coaxial Cables (RF) 83265 0091000

Description
Coaxial Cable 30 AWG 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 30 AWG 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1302-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1302-1000-ND
Coaxial Cables (RF) BEL1302-1000-ND
Coaxial Cable 30 AWG 1000.0' (304.80m) 50 Ohms

Coaxial Cable 30 AWG 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
COAXIAL CABLE, RG-178B/U, 50 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G QPL WH - 70004519 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-178B/U, 50 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G QPL WH
70004519
COAXIAL CABLE, RG-178B/U, 50 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G QPL WH 70004519
7x38 Stranding, 29 pF⁄ft. Capacitance, Impedance 50 Ohms, White Color, QPL Cable Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

7x38 Stranding, 29 pF⁄ft. Capacitance, Impedance 50 Ohms, White Color, QPL Cable
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site
Coaxial Cable, Rg-178B/u, 1000Ft, White; Coaxial Cable Type Belden - 02F5782 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-178B/u, 1000Ft, White; Coaxial Cable Type Belden
02F5782
Coaxial Cable, Rg-178B/u, 1000Ft, White; Coaxial Cable Type Belden 02F5782
COAXIAL CABLE, RG-178B/U, 1000FT, WHITE; Coaxial Cable Type:RG178B; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-178B/U, 1000FT, WHITE; Coaxial Cable Type:RG178B; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL1302-1000-ND 70004519 02F5782
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG-178B/U, 50 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G QPL WH Coaxial Cable, Rg-178B/u, 1000Ft, White; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Braid Braid
North American 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details