Belden Inc. Coaxial Cables (RF) 8259 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29057-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29057-ND
Coaxial Cables (RF) BEL29057-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden - 15B3182 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden
15B3182
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden 15B3182
COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG58A/U, 50 OHM IMP., 20AWG (19X33), TRANSMISSION/COMPUTER BLACK - 70004296 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG58A/U, 50 OHM IMP., 20AWG (19X33), TRANSMISSION/COMPUTER BLACK
70004296
COAXIAL CABLE, RG58A/U, 50 OHM IMP., 20AWG (19X33), TRANSMISSION/COMPUTER BLACK 70004296
COAXIAL CABLE, RG58A/U, 50 OHM IMP., 20AWG (19X33), TRANSMISSION/COMPUTE R BLACK

COAXIAL CABLE, RG58A/U, 50 OHM IMP., 20AWG (19X33), TRANSMISSION/COMPUTER BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Computer Cables
Product Number BEL29057-ND 15B3182 70004296
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG58A/U, 50 OHM IMP., 20AWG (19X33), TRANSMISSION/COMPUTER BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11068F2-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details