Belden Inc. Coaxial Cables (RF) 89292 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29956-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29956-500-ND
Coaxial Cables (RF) BEL29956-500-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden - 87K1835 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden
87K1835
Coaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden 87K1835
COAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL29956-500-ND 87K1835
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016488-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
4 suppliers
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-NMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details